Lite-On Electronics, Inc. LED Indication - Discrete - LTL2R3KG LTL2R3KG

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209361-LTL2R3KG Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 180mcd Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 8.70mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209361-LTL2R3KG Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 180mcd Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 8.70mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL2R3KG
1209361-LTL2R3KG
LED Indication - Discrete - LTL2R3KG 1209361-LTL2R3KG
Manufacturer: Lite-On Inc. Win Source Part Number: 1209361-LTL2R3KG Packaging: Bulk Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 40° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 180mcd Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: Radial Height (Maximum): 8.70mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209361-LTL2R3KG
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 180mcd
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 575nm
Categories: Optoelectronics
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: Radial
Height (Maximum): 8.70mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 160-1684-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1684-ND
LED Indication - Discrete 160-1684-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Green 5 mm 40° Tinted Diffused 180 mcd 2.1 V LED Through Hole - 456-LTL2R3KG - Utmel Electronic Limited
Hong Kong, China
Green 5 mm 40° Tinted Diffused 180 mcd 2.1 V LED Through Hole
456-LTL2R3KG
Green 5 mm 40° Tinted Diffused 180 mcd 2.1 V LED Through Hole 456-LTL2R3KG
Green 5 mm 40° Tinted Diffused 180 mcd 2.1 V LED Through Hole

Green 5 mm 40° Tinted Diffused 180 mcd 2.1 V LED Through Hole

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KG
Standard LEDs - Through Hole LTL2R3KG
Standard LEDs - Through Hole Green Diffused 571nm

Standard LEDs - Through Hole Green Diffused 571nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209361-LTL2R3KG 160-1684-ND 456-LTL2R3KG LTL2R3KG
Product Name LED Indication - Discrete - LTL2R3KG LED Indication - Discrete Green 5 mm 40° Tinted Diffused 180 mcd 2.1 V LED Through Hole Standard LEDs - Through Hole
LED Type Green; Green Green Green; Green
Peak Wavelength 572 nm (5720 Å) 575 nm (5750 Å) 575 nm (5750 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details