Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3KEK

Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1682-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1682-ND
LED Indication - Discrete 160-1682-ND
Red 624nm LED Indication - Discrete 2.05V Radial

Red 624nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KEK
Standard LEDs - Through Hole LTL2R3KEK
Standard LEDs - Through Hole Red Clear 624nm

Standard LEDs - Through Hole Red Clear 624nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1682-ND LTL2R3KEK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details