Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3KAK

Description
Red-Orange 615nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red-Orange 615nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1681-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1681-ND
LED Indication - Discrete 160-1681-ND
Red-Orange 615nm LED Indication - Discrete 2.05V Radial

Red-Orange 615nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1681-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM RGB SMD LED - AAA3528SEEZGQBKS - Kingbright Corporation
Specs
LED Package: Top-Emitting Tri-Color SMD LED
LED Type Red; Green; Blue
Peak Wavelength 470 to 621 nm (4700 to 6210 Å)
View Details