Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3FU3JSR

Description
Amber 604nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Amber 604nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL2R3FU3JSR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL2R3FU3JSR-ND
LED Indication - Discrete LTL2R3FU3JSR-ND
Amber 604nm LED Indication - Discrete 1.9V Radial

Amber 604nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3FU3JSR
Standard LEDs - Through Hole LTL2R3FU3JSR
Standard LEDs - Through Hole Amber 604nm Clear 5mm Thru-Hole Lamp

Standard LEDs - Through Hole Amber 604nm Clear 5mm Thru-Hole Lamp

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL2R3FU3JSR-ND LTL2R3FU3JSR
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 607 nm (6070 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers