Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3EW3KS

Description
Red 622nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 622nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTL2R3EW3KS-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTL2R3EW3KS-ND
LED Indication - Discrete 160-LTL2R3EW3KS-ND
Red 622nm LED Indication - Discrete 2.1V Radial

Red 622nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3EW3KS
Standard LEDs - Through Hole LTL2R3EW3KS
Standard LEDs - Through Hole Red/ Water Clear 619-624nm3500mcd

Standard LEDs - Through Hole Red/ Water Clear 619-624nm3500mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTL2R3EW3KS-ND LTL2R3EW3KS
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Small chip LED with reflector - SML-M13MT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers