Blue 468nm LED Indication - Discrete 3.1V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | LTL2P3TBU2KS-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Blue |
| Peak Wavelength | 472 nm (4720 Å) |
| Viewing Angle | 23 degrees |