Lite-On Electronics, Inc. LED Indication - Discrete LTL2P3TBK5

Description
Blue 470nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1611-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1611-ND
LED Indication - Discrete 160-1611-ND
Blue 470nm LED Indication - Discrete 3.5V Radial

Blue 470nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2P3TBK5
Standard LEDs - Through Hole LTL2P3TBK5
Standard LEDs - Through Hole Blue Clear 470nm

Standard LEDs - Through Hole Blue Clear 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1611-ND LTL2P3TBK5
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Chip LED with reflector - SML-012DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details