Lite-On Electronics, Inc. LED Indication - Discrete LTL2P3KYKP

Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1679-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1679-ND
LED Indication - Discrete 160-1679-ND
Amber 592nm LED Indication - Discrete 2.05V Radial

Amber 592nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1679-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details