Lite-On USA International Inc. LEDs LTL2P3KRK

Description
Lite-On LTL2P3KRK LED
Request a Quote Datasheet
Description
Lite-On LTL2P3KRK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTL2P3KRK LED

Lite-On LTL2P3KRK LED

Supplier's Site
LEDs - 1689436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lite-On LTL2P3KRK LED

Lite-On LTL2P3KRK LED

Supplier's Site
LED Indication - Discrete - 160-1678-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1678-ND
LED Indication - Discrete 160-1678-ND
Red 631nm LED Indication - Discrete 2V Radial

Red 631nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2P3KRK
Standard LEDs - Through Hole LTL2P3KRK
Standard LEDs - Through Hole Red Clear 631nm

Standard LEDs - Through Hole Red Clear 631nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278389 160-1678-ND LTL2P3KRK
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5.9 (dia.) x 8.7mm Radial
LED Type Red; Clear Red
Peak Wavelength 631 nm (6310 Å) 639 nm (6390 Å)
Viewing Angle 22 degrees 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details