Lite-On Electronics, Inc. LED Indication - Discrete LTL2P3KGKNN

Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1677-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1677-ND
LED Indication - Discrete 160-1677-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2P3KGKNN
Standard LEDs - Through Hole LTL2P3KGKNN
Standard LEDs - Through Hole Green Clear 571nm

Standard LEDs - Through Hole Green Clear 571nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1677-ND LTL2P3KGKNN
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details