Lite-On Electronics, Inc. LED Indication - Discrete LTL2P3EX2KS

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTL2P3EX2KS-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTL2P3EX2KS-ND
LED Indication - Discrete 160-LTL2P3EX2KS-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2P3EX2KS
Standard LEDs - Through Hole LTL2P3EX2KS
Standard LEDs - Through Hole Red/ Water Clear 618-630nm7200mcd

Standard LEDs - Through Hole Red/ Water Clear 618-630nm7200mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTL2P3EX2KS-ND LTL2P3EX2KS
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details