Lite-On Electronics, Inc. LED Indication - Discrete LTL2H3KSK

Description
Yellow 590nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1670-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1670-ND
LED Indication - Discrete 160-1670-ND
Yellow 590nm LED Indication - Discrete 2.05V Radial

Yellow 590nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2H3KSK
Standard LEDs - Through Hole LTL2H3KSK
Standard LEDs - Through Hole Yellow Clear 587nm

Standard LEDs - Through Hole Yellow Clear 587nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1670-ND LTL2H3KSK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
DURIS® low and mid power LEDs - GW JDSTS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details