Lite-On Electronics, Inc. Standard LEDs - Through Hole LTL2H3KGKNN

Description
Standard LEDs - Through Hole Green 505nm Clear 5mm Thru-Hole Lamp
Description
Standard LEDs - Through Hole Green 505nm Clear 5mm Thru-Hole Lamp

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2H3KGKNN
Standard LEDs - Through Hole LTL2H3KGKNN
Standard LEDs - Through Hole Green 505nm Clear 5mm Thru-Hole Lamp

Standard LEDs - Through Hole Green 505nm Clear 5mm Thru-Hole Lamp

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LTL2H3KGKNN
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details