Lite-On Electronics, Inc. LED Indication - Discrete LTL2H3KEK

Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1669-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1669-ND
LED Indication - Discrete 160-1669-ND
Red 624nm LED Indication - Discrete 2.05V Radial

Red 624nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2H3KEK
Standard LEDs - Through Hole LTL2H3KEK
Standard LEDs - Through Hole Red Clear 624nm

Standard LEDs - Through Hole Red Clear 624nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1669-ND LTL2H3KEK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details