Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHTBK4

Description
Blue 470nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1602-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1602-ND
LED Indication - Discrete 160-1602-ND
Blue 470nm LED Indication - Discrete 3.5V Radial

Blue 470nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
960154-LTL1CHTBK4
Optoelectronics - LED Indication - Discrete 960154-LTL1CHTBK4
Win Source Part Number: 960154-LTL1CHTBK4 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 680mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.20mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 3.10mm Dia Alternative Parts (Cross-Reference): C503B-BCN-CV0Z0461; C503B-BCS-CV0Z0462; C503B-BCN-CW0X0452LT L1CHTBK4.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1602 Base Product Number: LTL1

Win Source Part Number: 960154-LTL1CHTBK4
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 680mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 5.20mm
Mounting Type: Through Hole
Package / Case: Radial
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
Alternative Parts (Cross-Reference): C503B-BCN-CV0Z0461; C503B-BCS-CV0Z0462; C503B-BCN-CW0X0452LTL1CHTBK4.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1602
Base Product Number: LTL1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHTBK4
Standard LEDs - Through Hole LTL1CHTBK4
Standard LEDs - Through Hole Blue Clear 470nm

Standard LEDs - Through Hole Blue Clear 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1602-ND 960154-LTL1CHTBK4 LTL1CHTBK4
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1019-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details