Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHTBK2

Description
Blue 470nm LED Indication - Discrete 4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1600-ND
LED Indication - Discrete 160-1600-ND
Blue 470nm LED Indication - Discrete 4V Radial

Blue 470nm LED Indication - Discrete 4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1600-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details