Lite-On Electronics, Inc. LED Indication - Discrete - LTL1CHTBJ3A LTL1CHTBJ3A

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064276-LTL1CHTBJ3A Packaging: Bulk Color: Blue Mounting: Through Hole Forward Voltage: 3.5V Viewing Angle: 90° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 310mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.20mm Categories: Optoelectronics Status: Active Case / Package: Radial Lead Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064276-LTL1CHTBJ3A Packaging: Bulk Color: Blue Mounting: Through Hole Forward Voltage: 3.5V Viewing Angle: 90° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 310mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.20mm Categories: Optoelectronics Status: Active Case / Package: Radial Lead Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL1CHTBJ3A
1064276-LTL1CHTBJ3A
LED Indication - Discrete - LTL1CHTBJ3A 1064276-LTL1CHTBJ3A
Manufacturer: Lite-On Inc. Win Source Part Number: 1064276-LTL1CHTBJ3A Packaging: Bulk Color: Blue Mounting: Through Hole Forward Voltage: 3.5V Viewing Angle: 90° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 310mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.20mm Categories: Optoelectronics Status: Active Case / Package: Radial Lead Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064276-LTL1CHTBJ3A
Packaging: Bulk
Color: Blue
Mounting: Through Hole
Forward Voltage: 3.5V
Viewing Angle: 90°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 310mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 5.20mm
Categories: Optoelectronics
Status: Active
Case / Package: Radial Lead
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1064276-LTL1CHTBJ3A
Product Name LED Indication - Discrete - LTL1CHTBJ3A
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details