Lite-On USA International Inc. LED Indication - Discrete LTL1CHKYKNN

Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1664-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1664-ND
LED Indication - Discrete 160-1664-ND
Amber 592nm LED Indication - Discrete 2.05V Radial

Amber 592nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHKYKNN
Standard LEDs - Through Hole LTL1CHKYKNN
Standard LEDs - Through Hole Yellow Water Clear 595nm 320mcd

Standard LEDs - Through Hole Yellow Water Clear 595nm 320mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1664-ND LTL1CHKYKNN
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLM2MOK01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details