Lite-On USA International Inc. LED Indication - Discrete LTL1CHKYK

Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1663-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1663-ND
LED Indication - Discrete 160-1663-ND
Amber 592nm LED Indication - Discrete 2.05V Radial

Amber 592nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHKYK
Standard LEDs - Through Hole LTL1CHKYK
Standard LEDs - Through Hole Yellow Clear

Standard LEDs - Through Hole Yellow Clear

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1663-ND LTL1CHKYK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details