Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHKSKNN

Description
Yellow 590nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1662-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1662-ND
LED Indication - Discrete 160-1662-ND
Yellow 590nm LED Indication - Discrete 2.05V Radial

Yellow 590nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1008704-LTL1CHKSKNN
Optoelectronics - LED Indication - Discrete 1008704-LTL1CHKSKNN
Win Source Part Number: 1008704-LTL1CHKSKNN Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 320mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 591nm Height (Max): 5.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1662 Base Product Number: LTL1

Win Source Part Number: 1008704-LTL1CHKSKNN
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 320mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 591nm
Height (Max): 5.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1662
Base Product Number: LTL1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHKSKNN
Standard LEDs - Through Hole LTL1CHKSKNN
Standard LEDs - Through Hole Yellow Clear

Standard LEDs - Through Hole Yellow Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1662-ND 1008704-LTL1CHKSKNN LTL1CHKSKNN
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 590 nm (5900 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4080EC35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers