Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHKR

Description
Red 631nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1660-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1660-ND
LED Indication - Discrete 160-1660-ND
Red 631nm LED Indication - Discrete 2V Radial

Red 631nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1660-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers