Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHJGTNN

Description
Green 572nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL1CHJGTNN-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL1CHJGTNN-ND
LED Indication - Discrete LTL1CHJGTNN-ND
Green 572nm LED Indication - Discrete 2.05V Radial

Green 572nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHJGTNN
Standard LEDs - Through Hole LTL1CHJGTNN
Standard LEDs - Through Hole Thru-Hole Lamp 3mm Green Trans

Standard LEDs - Through Hole Thru-Hole Lamp 3mm Green Trans

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL1CHJGTNN-ND LTL1CHJGTNN
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1309-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details