Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHJETNN

Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL1CHJETNN-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL1CHJETNN-ND
LED Indication - Discrete LTL1CHJETNN-ND
Red 624nm LED Indication - Discrete 2.05V Radial

Red 624nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL1CHJETNN
Standard LEDs - Through Hole LTL1CHJETNN
Standard LEDs - Through Hole Thru-Hole Lamp 3mm Red Trans

Standard LEDs - Through Hole Thru-Hole Lamp 3mm Red Trans

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL1CHJETNN-ND LTL1CHJETNN
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details