Lite-On Electronics, Inc. LED Indication - Discrete LTL1CHCBK4

Description
Blue 470nm LED Indication - Discrete 3.7V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1605-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1605-ND
LED Indication - Discrete 160-1605-ND
Blue 470nm LED Indication - Discrete 3.7V Radial

Blue 470nm LED Indication - Discrete 3.7V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1605-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details