Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTL-N709G

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331829-LTL-N709G Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 38° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 12.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 3.30mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: Q5214649 Base Product Number: LTL-N709 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331829-LTL-N709G Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 38° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 12.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 3.30mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: Q5214649 Base Product Number: LTL-N709 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331829-LTL-N709G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331829-LTL-N709G
Optoelectronics - LED Indication - Discrete 1331829-LTL-N709G
Manufacturer: Lite-On Inc. Win Source Part Number: 1331829-LTL-N709G Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 38° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 12.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 3.30mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: Q5214649 Base Product Number: LTL-N709 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331829-LTL-N709G
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 38°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 12.6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 3.30mm
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: Q5214649
Base Product Number: LTL-N709
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331829-LTL-N709G
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 38 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details