Lite-On Electronics, Inc. LED Indication - Discrete LTL-912VYKSA

Description
"Amber 595nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 595nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1512-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1512-ND
LED Indication - Discrete 160-1512-ND
"Amber 595nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

"Amber 595nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1512-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers