Lite-On Electronics, Inc. LED Indication - Discrete LTL-912VRKSA

Description
"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1509-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1509-ND
LED Indication - Discrete 160-1509-ND
"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

"Red 631nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1509-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2CYK50W-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details