Lite-On Electronics, Inc. LED Indication - Discrete LTL-911VHKSA

Description
"Red 618nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 618nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1507-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1507-ND
LED Indication - Discrete 160-1507-ND
"Red 618nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

"Red 618nm LED Indication - Discrete 2.15V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1507-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers