Lite-On Electronics, Inc. LED Indication - Discrete LTL-709L

Description
Green 561nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 561nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1086-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1086-ND
LED Indication - Discrete 160-1086-ND
Green 561nm LED Indication - Discrete 2.1V Radial

Green 561nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1086-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 38 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details