Lite-On Electronics, Inc. LED Indication - Discrete LTL-709E

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1084-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1084-ND
LED Indication - Discrete 160-1084-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-709E
Standard LEDs - Through Hole LTL-709E
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1084-ND LTL-709E
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 38 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - XLMOK12W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details