Lite-On Electronics, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-555-14 LTL-555-14

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 936639-LTL-555-14 Features: LED Circuit Board Indicator LED Circuit Board Indicator 4 Wide Yellow (x 4) Clear, Tinted 2.1V 80mA Round with Domed Top 5mm, T-1 3/4 Package: Bag Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 936639-LTL-555-14 Features: LED Circuit Board Indicator LED Circuit Board Indicator 4 Wide Yellow (x 4) Clear, Tinted 2.1V 80mA Round with Domed Top 5mm, T-1 3/4 Package: Bag Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-555-14 - 936639-LTL-555-14 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-555-14
936639-LTL-555-14
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-555-14 936639-LTL-555-14
Manufacturer: Lite-On Inc. Win Source Part Number: 936639-LTL-555-14 Features: LED Circuit Board Indicator LED Circuit Board Indicator 4 Wide Yellow (x 4) Clear, Tinted 2.1V 80mA Round with Domed Top 5mm, T-1 3/4 Package: Bag Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 936639-LTL-555-14
Features: LED Circuit Board Indicator LED Circuit Board Indicator 4 Wide Yellow (x 4) Clear, Tinted 2.1V 80mA Round with Domed Top 5mm, T-1 3/4
Package: Bag
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 936639-LTL-555-14
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-555-14
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2280NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details