Lite-On Electronics, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-553-11P3 LTL-553-11P3

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924460-LTL-553-11P3 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2.1V 20mA Round with Domed Top 4.80mm Dia Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924460-LTL-553-11P3 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2.1V 20mA Round with Domed Top 4.80mm Dia Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-553-11P3 - 924460-LTL-553-11P3 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-553-11P3
924460-LTL-553-11P3
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-553-11P3 924460-LTL-553-11P3
Manufacturer: Lite-On Inc. Win Source Part Number: 924460-LTL-553-11P3 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2.1V 20mA Round with Domed Top 4.80mm Dia Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924460-LTL-553-11P3
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2.1V 20mA Round with Domed Top 4.80mm Dia Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 924460-LTL-553-11P3
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTL-553-11P3
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details