Lite-On Electronics, Inc. LED Indication - Discrete LTL-433Y

Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1975-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1975-ND
LED Indication - Discrete 160-1975-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-433Y
Standard LEDs - Through Hole LTL-433Y
Standard LEDs - Through Hole Yellow Diffused

Standard LEDs - Through Hole Yellow Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1975-ND LTL-433Y
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1225-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details