Win Source Part Number: 1072742-LTL-42M4NH10
Category: Optoelectronics>LEDs
Color: Green (x 2)
Package: Tray
Voltage Rating: 2.1V
Standard Package: 250
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 12.6mcd
Wavelength - Peak: 565nm
Current: 120mA
Lens Type: Diffused, Tinted
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): LTL-42M4NH106LTL42M4
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTL-42
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1072742-LTL-42M4NH106 |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Green; Green (x 2) |