Lite-On Electronics, Inc. LED Indication - Discrete LTL-4296N

Description
Red 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1141-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1141-ND
LED Indication - Discrete 160-1141-ND
Red 621nm LED Indication - Discrete 2V Radial

Red 621nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4296N
Standard LEDs - Through Hole LTL-4296N
Standard LEDs - Through Hole red Orange Clear

Standard LEDs - Through Hole red Orange Clear

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1141-ND LTL-4296N
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details