Lite-On Electronics, Inc. LED Indication - Discrete LTL-4293

Description
Red 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1969-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1969-ND
LED Indication - Discrete 160-1969-ND
Red 621nm LED Indication - Discrete 2V Radial

Red 621nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4293
Standard LEDs - Through Hole LTL-4293
Standard LEDs - Through Hole Orange Diffused

Standard LEDs - Through Hole Orange Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1969-ND LTL-4293
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUY65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details