Lite-On Electronics, Inc. LED Indication - Discrete LTL-4291N

Description
Orange 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1968-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1968-ND
LED Indication - Discrete 160-1968-ND
Orange 621nm LED Indication - Discrete 2V Radial

Orange 621nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4291N
Standard LEDs - Through Hole LTL-4291N
Standard LEDs - Through Hole Orange Diffused

Standard LEDs - Through Hole Orange Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1968-ND LTL-4291N
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 1497-XZFBAMYRK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 463 to 591 nm (4630 to 5910 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details