Lite-On Electronics, Inc. LED Indication - Discrete LTL-4291

Description
Red 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1967-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1967-ND
LED Indication - Discrete 160-1967-ND
Red 621nm LED Indication - Discrete 2V Radial

Red 621nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4291
Standard LEDs - Through Hole LTL-4291
Standard LEDs - Through Hole Orange Diffused

Standard LEDs - Through Hole Orange Diffused

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1967-ND LTL-4291
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
PICOLED™ Series - SML-P12Y3T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 596 nm (5960 Å)
View Details
2 suppliers