Lite-On Electronics, Inc. LED Indication - Discrete LTL-4268-H3

Description
Red 638nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1965-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1965-ND
LED Indication - Discrete 160-1965-ND
Red 638nm LED Indication - Discrete 1.8V Radial

Red 638nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-4268-H3
784525-LTL-4268-H3
LED Indication - Discrete - LTL-4268-H3 784525-LTL-4268-H3
Manufacturer: Lite-On Inc. Win Source Part Number: 784525-LTL-4268-H3 Packaging: Bulk Mounting Style: Through Hole Color: Red Package: Radial Viewing Angle: 16° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style/Size: Round with Domed Top, 5.00mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Dominant: 638nm Wavelength - Peak: 660nm Family Name: LTL-4268-H3 Categories: Optoelectronics Manufacturer Package: T-1 3/4 Height (Maximum): 8.60mm Alternative Parts (Cross-Reference): L493EC-F01; L7113EC-F01; ; Introduction Date: July 31, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784525-LTL-4268-H3
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Package: Radial
Viewing Angle: 16°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Lens Style/Size: Round with Domed Top, 5.00mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Family Name: LTL-4268-H3
Categories: Optoelectronics
Manufacturer Package: T-1 3/4
Height (Maximum): 8.60mm
Alternative Parts (Cross-Reference): L493EC-F01; L7113EC-F01; ;
Introduction Date: July 31, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4268-H3
Standard LEDs - Through Hole LTL-4268-H3
Standard LEDs - Through Hole Red Clear

Standard LEDs - Through Hole Red Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1965-ND 784525-LTL-4268-H3 LTL-4268-H3
Product Name LED Indication - Discrete LED Indication - Discrete - LTL-4268-H3 Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 638 nm (6380 Å)
Viewing Angle 16 degrees 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-341ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 16 degrees
View Details
3 suppliers