Lite-On Electronics, Inc. LED Indication - Discrete LTL-4261N

Description
Red 638nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 638nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1035-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1035-ND
LED Indication - Discrete 160-1035-ND
Red 638nm LED Indication - Discrete 1.8V Radial

Red 638nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1035-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7P3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details