Lite-On Electronics, Inc. LED Indication - Discrete LTL-4254

Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1134-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1134-ND
LED Indication - Discrete 160-1134-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Yellow 5 mm T-1 3/4 16° Clear 90 mcd 2.1 V LED Through Hole - 456-LTL-4254 - Utmel Electronic Limited
Hong Kong, China
Yellow 5 mm T-1 3/4 16° Clear 90 mcd 2.1 V LED Through Hole
456-LTL-4254
Yellow 5 mm T-1 3/4 16° Clear 90 mcd 2.1 V LED Through Hole 456-LTL-4254
Yellow 5 mm T-1 3/4 16° Clear 90 mcd 2.1 V LED Through Hole

Yellow 5 mm T-1 3/4 16° Clear 90 mcd 2.1 V LED Through Hole

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4254
Standard LEDs - Through Hole LTL-4254
Standard LEDs - Through Hole Yellow Transparent

Standard LEDs - Through Hole Yellow Transparent

Buy Now

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1134-ND 456-LTL-4254 LTL-4254
Product Name LED Indication - Discrete Yellow 5 mm T-1 3/4 16° Clear 90 mcd 2.1 V LED Through Hole Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details