Lite-On USA International Inc. LED Indication - Discrete LTL-4251N

Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1145-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1145-ND
LED Indication - Discrete 160-1145-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331816-LTL-4251N - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331816-LTL-4251N
Optoelectronics - LED Indication - Discrete 1331816-LTL-4251N
Manufacturer: Lite-On Inc. Win Source Part Number: 1331816-LTL-4251N Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 5.6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 588nm Wavelength - Peak: 585nm Height (Max): 5.85mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 160-1145,Q895931,LTL 4251N,LT1145 Base Product Number: LTL-4251 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331816-LTL-4251N
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 5.6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 585nm
Height (Max): 5.85mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: 160-1145,Q895931,LTL4251N,LT1145
Base Product Number: LTL-4251
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LEDs - 1278403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED 3mm Diff 588nm 2.2mcd 60deg

Yellow LED 3mm Diff 588nm 2.2mcd 60deg

Supplier's Site
LEDs - 1689450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED 3mm Diff 588nm 2.2mcd 60deg

Yellow LED 3mm Diff 588nm 2.2mcd 60deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4251N
Standard LEDs - Through Hole LTL-4251N
Standard LEDs - Through Hole Yellow Diffused

Standard LEDs - Through Hole Yellow Diffused

Buy Now Datasheet
Yellow 3 mm T-1 60° Tinted Diffused 5.6 mcd 2.1 V LED Through Hole - 456-LTL-4251N - Utmel Electronic Limited
Hong Kong, China
Yellow 3 mm T-1 60° Tinted Diffused 5.6 mcd 2.1 V LED Through Hole
456-LTL-4251N
Yellow 3 mm T-1 60° Tinted Diffused 5.6 mcd 2.1 V LED Through Hole 456-LTL-4251N
Yellow 3 mm T-1 60° Tinted Diffused 5.6 mcd 2.1 V LED Through Hole

Yellow 3 mm T-1 60° Tinted Diffused 5.6 mcd 2.1 V LED Through Hole

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1145-ND 1331816-LTL-4251N 1278403 LTL-4251N 456-LTL-4251N
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LEDs Standard LEDs - Through Hole Yellow 3 mm T-1 60° Tinted Diffused 5.6 mcd 2.1 V LED Through Hole
LED Package: Radial 3.2 (dia.) x 4.45mm Round with Domed Top, 3mm (T-1), 3.00mm
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 588 nm (5880 Å) 595 nm (5950 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 5.6 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GBCS8PM1.13-HZKZ-35-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers