Lite-On Electronics, Inc. LED Indication - Discrete LTL-4238

Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1132-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1132-ND
LED Indication - Discrete 160-1132-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4238
Standard LEDs - Through Hole LTL-4238
Standard LEDs - Through Hole Green Clear

Standard LEDs - Through Hole Green Clear

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1132-ND LTL-4238
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details