Lite-On Electronics, Inc. LED Indication - Discrete - LTL-4233-R1 LTL-4233-R1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 780164-LTL-4233-R1 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 36° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 5.00mm Current - Test: 12mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Part Status: Obsolete(EOL) Family Name: LTL-4233-R1 Categories: Optoelectronics Height (Maximum): 8.60mm Introduction Date: July 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 780164-LTL-4233-R1 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 36° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 5.00mm Current - Test: 12mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Part Status: Obsolete(EOL) Family Name: LTL-4233-R1 Categories: Optoelectronics Height (Maximum): 8.60mm Introduction Date: July 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-4233-R1
780164-LTL-4233-R1
LED Indication - Discrete - LTL-4233-R1 780164-LTL-4233-R1
Manufacturer: Lite-On Inc. Win Source Part Number: 780164-LTL-4233-R1 Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 36° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 5.00mm Current - Test: 12mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Part Status: Obsolete(EOL) Family Name: LTL-4233-R1 Categories: Optoelectronics Height (Maximum): 8.60mm Introduction Date: July 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 780164-LTL-4233-R1
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Package: Radial
Viewing Angle: 36°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 5.00mm
Current - Test: 12mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Part Status: Obsolete(EOL)
Family Name: LTL-4233-R1
Categories: Optoelectronics
Height (Maximum): 8.60mm
Introduction Date: July 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 780164-LTL-4233-R1
Product Name LED Indication - Discrete - LTL-4233-R1
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular LED lamp - SLR343EN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details