Lite-On Electronics, Inc. LED Indication - Discrete LTL-4232N

Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1143-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1143-ND
LED Indication - Discrete 160-1143-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4232N
Standard LEDs - Through Hole LTL-4232N
Standard LEDs - Through Hole Green Transparent

Standard LEDs - Through Hole Green Transparent

Buy Now
Green 3 mm 45° Tinted Clear 40 mcd 2.1 V LED Through Hole - 456-LTL-4232N - Utmel Electronic Limited
Hong Kong, China
Green 3 mm 45° Tinted Clear 40 mcd 2.1 V LED Through Hole
456-LTL-4232N
Green 3 mm 45° Tinted Clear 40 mcd 2.1 V LED Through Hole 456-LTL-4232N
Green 3 mm 45° Tinted Clear 40 mcd 2.1 V LED Through Hole

Green 3 mm 45° Tinted Clear 40 mcd 2.1 V LED Through Hole

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1143-ND LTL-4232N 456-LTL-4232N
Product Name LED Indication - Discrete Standard LEDs - Through Hole Green 3 mm 45° Tinted Clear 40 mcd 2.1 V LED Through Hole
LED Package: Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers