Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTL-4221NLC

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331817-LTL-4221NLC Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 2mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Height (Max): 6.00mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LTL-4221NLC-ND,LTL42 21NLC,160-1957 Base Product Number: LTL-4221 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331817-LTL-4221NLC Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 2mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Height (Max): 6.00mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LTL-4221NLC-ND,LTL42 21NLC,160-1957 Base Product Number: LTL-4221 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331817-LTL-4221NLC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331817-LTL-4221NLC
Optoelectronics - LED Indication - Discrete 1331817-LTL-4221NLC
Manufacturer: Lite-On Inc. Win Source Part Number: 1331817-LTL-4221NLC Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 2mA Wavelength - Dominant: 623nm Wavelength - Peak: 635nm Height (Max): 6.00mm Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: LTL-4221NLC-ND,LTL42 21NLC,160-1957 Base Product Number: LTL-4221 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331817-LTL-4221NLC
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2.5mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 2mA
Wavelength - Dominant: 623nm
Wavelength - Peak: 635nm
Height (Max): 6.00mm
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: LTL-4221NLC-ND,LTL4221NLC,160-1957
Base Product Number: LTL-4221
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 160-1957-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1957-ND
LED Indication - Discrete 160-1957-ND
Red 623nm LED Indication - Discrete 1.7V Radial

Red 623nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4221NLC
Standard LEDs - Through Hole LTL-4221NLC
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331817-LTL-4221NLC 160-1957-ND LTL-4221NLC
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 623 nm (6230 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Forward Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Small chip LED with reflector - SML-M13MT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details