Red LED 3mm Diff 623nm 3.4mcd 60deg
Red LED 3mm Diff 623nm 3.4mcd 60deg
Red 625nm LED Indication - Discrete 2V Radial
Manufacturer: Lite-On Inc.
Win Source Part Number: 924458-LTL-4221N
Features: Red 625nm LED Indication - Discrete 2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: LTL-4221
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTL4221N, LT1139, Q8239383, 160-1139
20mA 雾状红透镜 -55°C~+100°C 623nm Red 60° 3mm圆形灯头 100mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS
Standard LEDs - Through Hole Red Diffused
| RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1278400 | 160-1139-ND | 924458-LTL-4221N | LTL-4221N | LTL-4221N |
| Product Name | LEDs | LED Indication - Discrete | LED Indication - Discrete - LTL-4221N | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - Through Hole |
| LED Package: | 3.2 (dia.) x 4.45mm | Radial | |||
| LED Type | Red; Red | Red | Red; Red | ||
| Peak Wavelength | 625 nm (6250 Å) | 635 nm (6350 Å) | 623 nm (6230 Å) | ||
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | ||
| Luminous Intensity | 50 milliCandela | 8.7 milliCandela |