Lite-On USA International Inc. LEDs LTL-4211

Description
Red LED 3mm 657nm 2.5mcd 40deg
Request a Quote Datasheet
Description
Red LED 3mm 657nm 2.5mcd 40deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1278397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED 3mm 657nm 2.5mcd 40deg

Red LED 3mm 657nm 2.5mcd 40deg

Supplier's Site
LEDs - 1689443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED 3mm 657nm 2.5mcd 40deg

Red LED 3mm 657nm 2.5mcd 40deg

Supplier's Site
LED Indication - Discrete - 160-1955-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1955-ND
LED Indication - Discrete 160-1955-ND
Red 657nm LED Indication - Discrete 2.1V Radial

Red 657nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-4211
Standard LEDs - Through Hole LTL-4211
Standard LEDs - Through Hole Red Diffused

Standard LEDs - Through Hole Red Diffused

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1278397 160-1955-ND LTL-4211
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 4 (dia.) x 5.25mm Radial
LED Type Red; Red Red
Peak Wavelength 657 nm (6570 Å) 697 nm (6970 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers