Lite-On Electronics, Inc. Standard LEDs - Through Hole LTL-353CKR-H3

Description
Standard LEDs - Through Hole Red 5mm Water Clear
Datasheet
Description
Standard LEDs - Through Hole Red 5mm Water Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-353CKR-H3
Standard LEDs - Through Hole LTL-353CKR-H3
Standard LEDs - Through Hole Red 5mm Water Clear

Standard LEDs - Through Hole Red 5mm Water Clear

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LTL-353CKR-H3
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details