Lite-On Electronics, Inc. LED Indication - Discrete LTL-30EFJ

Description
Green, Red 569nm Green, 657nm Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red 569nm Green, 657nm Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1715-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1715-ND
LED Indication - Discrete 160-1715-ND
Green, Red 569nm Green, 657nm Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Green, Red 569nm Green, 657nm Red LED Indication - Discrete 2.1V Green, 2.1V Red Radial - 3 Leads

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTL-30EFJ
206769-LTL-30EFJ
LED Indication - Discrete - LTL-30EFJ 206769-LTL-30EFJ
Manufacturer: Lite-On Inc. Win Source Part Number: 206769-LTL-30EFJ Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.1V Green, 2.1V Red Viewing Angle: 30° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 569nm Green, 657nm Red Wavelength - Peak: 565nm Green, 697nm Red Height (Max): 8.60mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4

Manufacturer: Lite-On Inc.
Win Source Part Number: 206769-LTL-30EFJ
Packaging: Bulk
Color: Green, Red
Mounting: Through Hole
Configuration: Common Cathode
Forward Voltage: 2.1V Green, 2.1V Red
Viewing Angle: 30°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 569nm Green, 657nm Red
Wavelength - Peak: 565nm Green, 697nm Red
Height (Max): 8.60mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL-30EFJ
Standard LEDs - Through Hole LTL-30EFJ
Standard LEDs - Through Hole Red/Green Diffused

Standard LEDs - Through Hole Red/Green Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1715-ND 206769-LTL-30EFJ LTL-30EFJ
Product Name LED Indication - Discrete LED Indication - Discrete - LTL-30EFJ Standard LEDs - Through Hole
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 to 697 nm (5650 to 6970 Å) 569 nm (5690 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details